Vishay Intertechnology, Inc. 0.25W 4W Resistor RN60D1961FB14

Description
Res Metal Film 1.96K Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D1961FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1961FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Res Metal Film 1.96K Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D1961FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1961FB14 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
0.25W 4W Resistor - 53-RN60D1961FB14 - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
0.25W 4W Resistor
53-RN60D1961FB14
0.25W 4W Resistor 53-RN60D1961FB14
Res Metal Film 1.96K Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D1961FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1961FB14 can be used for catalog matching and distributor lookup.

Res Metal Film 1.96K Ohm 1% 0.25W(1/4W) ±100ppm/°C Epoxy AXL Bulk Product overview: RN60D1961FB14 from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.25W, 4W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 0.25W, 4W, Through Hole Resistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 53-RN60D1961FB14 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Through Hole Resistors - RN60D1961FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1961FB14-ND
Through Hole Resistors RN60D1961FB14-ND
1.96 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.96 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Laguna Hills, CA, United States
Resistors - Through Hole Resistors
1216490-RN60D1961FB14
Resistors - Through Hole Resistors 1216490-RN60D1961FB14
Win Source Part Number: 1216490-RN60D1961FB1 4 Category: Resistors>Through Hole Resistors Series: Military, MIL-R-10509/1, RN60 Features: Flame Retardant Coating, Military, Moisture Resistant, Safety Package: Bulk Standard Package: 100 Tolerance: ±1% Temperature Coefficient: ±100ppm/°C Power (Watts): 0.25W, 1/4W Composition: Metal Film Number of Terminations: 2 Resistance: 1.96 kOhms Package / Case: Axial Supplier Device Package: Axial Temperature Range - Operating: -65°C ~ 175°C Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm) ECCN: EAR99 Fake Threat In the Open Market: 84 pct. MSL Level: 1 (Unlimited) HTSUS: 8533.21.0090 Mfr: Vishay Dale Other Names: RN60D1961FB14-MIL Base Product Number: RN60 RoHS Status: RoHS non-compliant

Win Source Part Number: 1216490-RN60D1961FB14
Category: Resistors>Through Hole Resistors
Series: Military, MIL-R-10509/1, RN60
Features: Flame Retardant Coating, Military, Moisture Resistant, Safety
Package: Bulk
Standard Package: 100
Tolerance: ±1%
Temperature Coefficient: ±100ppm/°C
Power (Watts): 0.25W, 1/4W
Composition: Metal Film
Number of Terminations: 2
Resistance: 1.96 kOhms
Package / Case: Axial
Supplier Device Package: Axial
Temperature Range - Operating: -65°C ~ 175°C
Dimension: 0.145" Dia x 0.344" L (3.68mm x 8.74mm)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8533.21.0090
Mfr: Vishay Dale
Other Names: RN60D1961FB14-MIL
Base Product Number: RN60
RoHS Status: RoHS non-compliant

Buy Now Datasheet
METAL FILM,1/4W,1.96K,1%,100PPM,BLK - RN60D1961FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,1.96K,1%,100PPM,BLK
RN60D1961FB14
METAL FILM,1/4W,1.96K,1%,100PPM,BLK RN60D1961FB14
METAL FILM,1/4W,1.96K,1%,1 00PPM,BLK

METAL FILM,1/4W,1.96K,1%,100PPM,BLK

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ASAP Semiconductor LLC
Product Category Resistors Resistors Resistors Resistors
Product Number 53-RN60D1961FB14 RN60D1961FB14-ND 1216490-RN60D1961FB14 RN60D1961FB14
Product Name 0.25W 4W Resistor Through Hole Resistors Resistors - Through Hole Resistors METAL FILM,1/4W,1.96K,1%,100PPM,BLK
Technology / Construction Metal Film MetalFilm MetalFilm MetalFilm
Resistance Range 1960 ohms 1960 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Power Rating 0.2500 watts 0.2500 watts 0.2500 watts 4 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.005 OHM 10W Resistor - 53-PBV-R005-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0050 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers