Vishay Intertechnology, Inc. RES 196 OHM 1/4W 1% AXIAL RN60D1960FB14

Description
RES 196ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 196ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 196 OHM 1/4W 1% AXIAL - RN60D1960FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 196 OHM 1/4W 1% AXIAL
RN60D1960FB14
RES 196 OHM 1/4W 1% AXIAL RN60D1960FB14
RES 196ohm 1/4W 1% AXIAL

RES 196ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1960FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1960FB14-ND
Through Hole Resistors RN60D1960FB14-ND
196 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

196 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,196Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 22C5309 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,196Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
22C5309
Resistor,metal Film,196Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 22C5309
Resistor,Metal Film,196Ohms,300WV,1 +/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,196Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1960FB14 RN60D1960FB14-ND 22C5309
Product Name RES 196 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,196Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 196 ohms 196 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Through Hole Resistors - 1375550-PBV-R033-F1-0.5 - Win Source Electronics
Specs
Resistance Range 0.0330 ohms
Tolerance 0.5000 +/- %
Temperature Coefficient 30 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614971-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 11.8 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers