Vishay Intertechnology, Inc. Res Metal Film 19.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D1912FB14

Description
Res Metal Film 19.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 19.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 19.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D1912FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 19.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D1912FB14
Res Metal Film 19.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D1912FB14
Res Metal Film 19.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 19.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RN60D1912FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1912FB14-ND
Through Hole Resistors 541-RN60D1912FB14-ND
19.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

19.1 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,19.1Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 83F1646 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,19.1Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
83F1646
Resistor,metal Film,19.1Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 83F1646
Resistor,Metal Film,19.1KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,19.1KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1912FB14 541-RN60D1912FB14-ND 83F1646
Product Name Res Metal Film 19.1K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Resistor,metal Film,19.1Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers