Vishay Intertechnology, Inc. RES 1.87K OHM 1/4W 1% AXIAL RN60D1871FR36

Description
RES 1.87Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.87Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.87K OHM 1/4W 1% AXIAL - RN60D1871FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.87K OHM 1/4W 1% AXIAL
RN60D1871FR36
RES 1.87K OHM 1/4W 1% AXIAL RN60D1871FR36
RES 1.87Kohm 1/4W 1% AXIAL

RES 1.87Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1871FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1871FR36-ND
Through Hole Resistors RN60D1871FR36-ND
1.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.87Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1136 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.87Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1136
Resistor,metal Film,1.87Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1136
Resistor,Metal Film,1.87KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,1.87KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1871FR36 RN60D1871FR36-ND 59C1136
Product Name RES 1.87K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.87Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1870 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1260420 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details