Vishay Intertechnology, Inc. Res Metal Film 1.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole RN60D1871FB14

Description
Res Metal Film 1.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet
Description
Res Metal Film 1.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole - RN60D1871FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
RN60D1871FB14
Res Metal Film 1.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole RN60D1871FB14
Res Metal Film 1.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 1.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Through Hole Resistors - RN60D1871FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1871FB14-ND
Through Hole Resistors RN60D1871FB14-ND
1.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.87 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1871FB14 RN60D1871FB14-ND
Product Name Res Metal Film 1.87K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 10W Resistor - 53-PBV-R100-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.1000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers