Vishay Intertechnology, Inc. RES 187 OHM 1/4W 1% AXIAL RN60D1870FRSL

Description
RES 187ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 187ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 187 OHM 1/4W 1% AXIAL - RN60D1870FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 187 OHM 1/4W 1% AXIAL
RN60D1870FRSL
RES 187 OHM 1/4W 1% AXIAL RN60D1870FRSL
RES 187ohm 1/4W 1% AXIAL

RES 187ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1870FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1870FRSL-ND
Through Hole Resistors RN60D1870FRSL-ND
187 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

187 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1870FRSL RN60D1870FRSL-ND
Product Name RES 187 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 187 ohms 187 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375501-SMT-R005-1.0 - Win Source Electronics
Specs
Resistance Range 0.0050 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers
Surface Mount Resistors - 1-1614887-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 432 ohms
View Details
2 suppliers