Vishay Intertechnology, Inc. RES 17.4K OHM 1/4W 1% AXIAL RN60D1742FR36

Description
RES 17.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 17.4Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 17.4K OHM 1/4W 1% AXIAL - RN60D1742FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 17.4K OHM 1/4W 1% AXIAL
RN60D1742FR36
RES 17.4K OHM 1/4W 1% AXIAL RN60D1742FR36
RES 17.4Kohm 1/4W 1% AXIAL

RES 17.4Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1742FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1742FR36-ND
Through Hole Resistors RN60D1742FR36-ND
17.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

17.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,17.4Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1078 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,17.4Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1078
Resistor,metal Film,17.4Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1078
Resistor,Metal Film,17.4KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,17.4KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1742FR36 RN60D1742FR36-ND 59C1078
Product Name RES 17.4K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,17.4Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 17400 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614707-1-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2.5/70E - 1-ATC1-70_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 70 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details