Vishay Intertechnology, Inc. RES 1.7K OHM 1/4W 1% AXIAL RN60D1701FRE6

Description
RES 1.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.7Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.7K OHM 1/4W 1% AXIAL - RN60D1701FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.7K OHM 1/4W 1% AXIAL
RN60D1701FRE6
RES 1.7K OHM 1/4W 1% AXIAL RN60D1701FRE6
RES 1.7Kohm 1/4W 1% AXIAL

RES 1.7Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1701FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1701FRE6-ND
Through Hole Resistors RN60D1701FRE6-ND
1.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1701FRE6 RN60D1701FRE6-ND
Product Name RES 1.7K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1700 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1278370 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Through Hole Resistors - 2019-CF1/4CT52R153JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers