Vishay Intertechnology, Inc. RES 16.9 OHM 1/4W 1% AXIAL RN60D16R9FRSL

Description
RES 16.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.9ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.9 OHM 1/4W 1% AXIAL - RN60D16R9FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.9 OHM 1/4W 1% AXIAL
RN60D16R9FRSL
RES 16.9 OHM 1/4W 1% AXIAL RN60D16R9FRSL
RES 16.9ohm 1/4W 1% AXIAL

RES 16.9ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D16R9FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D16R9FRSL-ND
Through Hole Resistors RN60D16R9FRSL-ND
16.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.9 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D16R9FRSL RN60D16R9FRSL-ND
Product Name RES 16.9 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.9 ohms 16.9 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers