Vishay Intertechnology, Inc. RES 16.5 OHM 1/4W 1% AXIAL RN60D16R5FB14

Description
RES 16.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.5ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.5 OHM 1/4W 1% AXIAL - RN60D16R5FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.5 OHM 1/4W 1% AXIAL
RN60D16R5FB14
RES 16.5 OHM 1/4W 1% AXIAL RN60D16R5FB14
RES 16.5ohm 1/4W 1% AXIAL

RES 16.5ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D16R5FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D16R5FB14-ND
Through Hole Resistors RN60D16R5FB14-ND
16.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.5 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,16.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C1008 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,16.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C1008
Resistor,metal Film,16.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C1008
Resistor,Metal Film,16.5Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,16.5Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D16R5FB14 RN60D16R5FB14-ND 59C1008
Product Name RES 16.5 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,16.5Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.5 ohms 16.5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1249343 - RS Components, Ltd.
Specs
Technology / Construction Nicr alloy
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603; 0603 (1608m)
Standards and Certifications RoHS; No
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMS-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details