Vishay Intertechnology, Inc. RES 16.2 OHM 1/4W 1% AXIAL RN60D16R2FRSL

Description
RES 16.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2 OHM 1/4W 1% AXIAL - RN60D16R2FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2 OHM 1/4W 1% AXIAL
RN60D16R2FRSL
RES 16.2 OHM 1/4W 1% AXIAL RN60D16R2FRSL
RES 16.2ohm 1/4W 1% AXIAL

RES 16.2ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D16R2FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D16R2FRSL-ND
Through Hole Resistors RN60D16R2FRSL-ND
16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D16R2FRSL RN60D16R2FRSL-ND
Product Name RES 16.2 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16.2 ohms 16.2 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1614350-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 124 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details