Vishay Intertechnology, Inc. RES 165K OHM 1/4W 1% AXIAL RN60D1653FRSL

Description
RES 165Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 165Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 165K OHM 1/4W 1% AXIAL - RN60D1653FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 165K OHM 1/4W 1% AXIAL
RN60D1653FRSL
RES 165K OHM 1/4W 1% AXIAL RN60D1653FRSL
RES 165Kohm 1/4W 1% AXIAL

RES 165Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1653FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1653FRSL-ND
Through Hole Resistors RN60D1653FRSL-ND
165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

165 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1653FRSL RN60D1653FRSL-ND
Product Name RES 165K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 165000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Resistors - 1-1623525-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 4700 ohms
View Details
2 suppliers