Vishay Intertechnology, Inc. RES 1.65K OHM 1/4W 1% AXIAL RN60D1651FRSL

Description
RES 1.65Kohm 1/4W 1% AXIAL
Request a Quote
Description
RES 1.65Kohm 1/4W 1% AXIAL
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
RES 1.65K OHM 1/4W 1% AXIAL - RN60D1651FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.65K OHM 1/4W 1% AXIAL
RN60D1651FRSL
RES 1.65K OHM 1/4W 1% AXIAL RN60D1651FRSL
RES 1.65Kohm 1/4W 1% AXIAL

RES 1.65Kohm 1/4W 1% AXIAL

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN60D1651FRSL
Product Name RES 1.65K OHM 1/4W 1% AXIAL
Mounting / Packaging Axial Leads
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1363282 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2C473J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details