Vishay Intertechnology, Inc. RES 16.2K OHM 1/4W 1% AXIAL RN60D1622FBSL

Description
RES 16.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 16.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 16.2K OHM 1/4W 1% AXIAL - RN60D1622FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 16.2K OHM 1/4W 1% AXIAL
RN60D1622FBSL
RES 16.2K OHM 1/4W 1% AXIAL RN60D1622FBSL
RES 16.2Kohm 1/4W 1% AXIAL

RES 16.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1622FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1622FBSL-ND
Through Hole Resistors RN60D1622FBSL-ND
16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

16.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1622FBSL RN60D1622FBSL-ND
Product Name RES 16.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 16200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.001 OHM 10W Resistor - 53-PBV-R001-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1.00E-3 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
Through-Hole Resistors - 1-1622512-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 523 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details