Vishay Intertechnology, Inc. METAL FILM,1/4W,162,1%,100PPM,BULK RN60D1620FB14

Description
METAL FILM,1/4W,162,1%,100 PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,162,1%,100 PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,162,1%,100PPM,BULK - RN60D1620FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,162,1%,100PPM,BULK
RN60D1620FB14
METAL FILM,1/4W,162,1%,100PPM,BULK RN60D1620FB14
METAL FILM,1/4W,162,1%,100 PPM,BULK

METAL FILM,1/4W,162,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - RN60D1620FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1620FB14-ND
Through Hole Resistors RN60D1620FB14-ND
162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

162 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1620FB14 RN60D1620FB14-ND
Product Name METAL FILM,1/4W,162,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R203JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Surface Mount Resistors - 1-1614910-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 23200 ohms
View Details
3 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details