Vishay Intertechnology, Inc. Res Metal Film 15.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D15R8FB14

Description
Res Metal Film 15.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 15.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 15.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D15R8FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 15.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D15R8FB14
Res Metal Film 15.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D15R8FB14
Res Metal Film 15.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 15.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60D15R8FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D15R8FB14-ND
Through Hole Resistors RN60D15R8FB14-ND
15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15.8 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D15R8FB14 RN60D15R8FB14-ND
Product Name Res Metal Film 15.8 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details