Vishay Intertechnology, Inc. Through Hole Resistors RN60D15R0FR36

Description
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D15R0FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D15R0FR36-ND
Through Hole Resistors RN60D15R0FR36-ND
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 15 OHM 1/4W 1% AXIAL - RN60D15R0FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 15 OHM 1/4W 1% AXIAL
RN60D15R0FR36
RES 15 OHM 1/4W 1% AXIAL RN60D15R0FR36
RES 15ohm 1/4W 1% AXIAL

RES 15ohm 1/4W 1% AXIAL

Supplier's Site
Resistor,metal Film,15Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0954 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,15Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0954
Resistor,metal Film,15Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0954
Resistor,Metal Film,15Ohms,300WV,1+ /-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,15Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D15R0FR36-ND RN60D15R0FR36 59C0954
Product Name Through Hole Resistors RES 15 OHM 1/4W 1% AXIAL Resistor,metal Film,15Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details