Vishay Precision Group Through Hole Resistors RN60D15R0FB14

Description
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D15R0FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D15R0FB14-ND
Through Hole Resistors RN60D15R0FB14-ND
15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

15 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/4W,15,1%,100PPM,BULK - RN60D15R0FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,15,1%,100PPM,BULK
RN60D15R0FB14
METAL FILM,1/4W,15,1%,100PPM,BULK RN60D15R0FB14
METAL FILM,1/4W,15,1%,100P PM,BULK

METAL FILM,1/4W,15,1%,100PPM,BULK

Supplier's Site
Resistor;Metal Film;Res 15 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Military - 70200414 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 15 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Military
70200414
Resistor;Metal Film;Res 15 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Military 70200414
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Metal Film Resistor, 15 Ohm, 250Mw, 1%; Resistance Vishay - 83H4383 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 15 Ohm, 250Mw, 1%; Resistance Vishay
83H4383
Metal Film Resistor, 15 Ohm, 250Mw, 1%; Resistance Vishay 83H4383
METAL FILM RESISTOR, 15 OHM, 250mW, 1%; Resistance:15ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 15 OHM, 250mW, 1%; Resistance:15ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors
Product Number RN60D15R0FB14-ND RN60D15R0FB14 70200414 83H4383
Product Name Through Hole Resistors METAL FILM,1/4W,15,1%,100PPM,BULK Resistor;Metal Film;Res 15 Ohms;Pwr-Rtg0.25 W;Tol 1%;Axial;Military Metal Film Resistor, 15 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads Axial Leaded
Resistance Range 15 ohms 15 ohms 15 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614354-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 523 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers