Vishay Intertechnology, Inc. Through Hole Resistors RN60D1541FR36

Description
1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D1541FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1541FR36-ND
Through Hole Resistors RN60D1541FR36-ND
1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.54 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 1.54K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D1541FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.54K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D1541FR36
Res Metal Film 1.54K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D1541FR36
Res Metal Film 1.54K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 1.54K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,1.54Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0985 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.54Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0985
Resistor,metal Film,1.54Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0985
Resistor,Metal Film,1.54KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,1.54KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1541FR36-ND RN60D1541FR36 59C0985
Product Name Through Hole Resistors Res Metal Film 1.54K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,1.54Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614949-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 732000 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R334JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details