Vishay Intertechnology, Inc. Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D1504FB14

Description
Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D1504FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D1504FB14
Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D1504FB14
Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - 541-RN60D1504FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1504FB14-ND
Through Hole Resistors 541-RN60D1504FB14-ND
1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.5 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Metal Film Resistors, Cmf-60 1.5M 1% T-1 Rn60D1504F B14 Vishay - 29C4129 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistors, Cmf-60 1.5M 1% T-1 Rn60D1504F B14 Vishay
29C4129
Metal Film Resistors, Cmf-60 1.5M 1% T-1 Rn60D1504F B14 Vishay 29C4129
METAL FILM RESISTORS, CMF-60 1.5M 1% T-1 RN60D1504F B14

METAL FILM RESISTORS, CMF-60 1.5M 1% T-1 RN60D1504F B14

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1504FB14 541-RN60D1504FB14-ND 29C4129
Product Name Res Metal Film 1.5M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors Metal Film Resistors, Cmf-60 1.5M 1% T-1 Rn60D1504F B14 Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614351-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details