Vishay Intertechnology, Inc. RES 150K OHM 1/4W 1% AXIAL RN60D1503FRSL

Description
RES 150Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 150Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 150K OHM 1/4W 1% AXIAL - RN60D1503FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 150K OHM 1/4W 1% AXIAL
RN60D1503FRSL
RES 150K OHM 1/4W 1% AXIAL RN60D1503FRSL
RES 150Kohm 1/4W 1% AXIAL

RES 150Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1503FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1503FRSL-ND
Through Hole Resistors RN60D1503FRSL-ND
150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1503FRSL RN60D1503FRSL-ND
Product Name RES 150K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 150000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614958-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.37 ohms
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C184J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Shunt Resistor - Two Terminal Surface Mount - GMP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details