Vishay Precision Group Through Hole Resistors RN60D1503FB14

Description
150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D1503FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1503FB14-ND
Through Hole Resistors 541-RN60D1503FB14-ND
150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 150K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole - RN60D1503FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 150K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole
RN60D1503FB14
Res Metal Film 150K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole RN60D1503FB14
Res Metal Film 150K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Res Metal Film 150K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole

Supplier's Site
Metal Film Resistor, 150Kohm, 250Mw, 1%; Resistance Vishay - 03F8700 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150Kohm, 250Mw, 1%; Resistance Vishay
03F8700
Metal Film Resistor, 150Kohm, 250Mw, 1%; Resistance Vishay 03F8700
METAL FILM RESISTOR, 150KOHM, 250mW, 1%; Resistance:150kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 150KOHM, 250mW, 1%; Resistance:150kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site
Resistor;Metal Film;Res 150 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200664 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 150 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200664
Resistor;Metal Film;Res 150 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200664
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company Allied Electronics, Inc.
Product Category Resistors Resistors Resistors Resistors
Product Number 541-RN60D1503FB14-ND RN60D1503FB14 03F8700 70200664
Product Name Through Hole Resistors Res Metal Film 150K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Metal Film Resistor, 150Kohm, 250Mw, 1%; Resistance Vishay Resistor;Metal Film;Res 150 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leaded Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R4R7JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1-1614893-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 17400 ohms
View Details
2 suppliers