Vishay Precision Group Through Hole Resistors RN60D1500FB14

Description
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D1500FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1500FB14-ND
Through Hole Resistors 541-RN60D1500FB14-ND
150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

150 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D1500FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D1500FB14
Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D1500FB14
Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Resistor;Metal Film;Res 150 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military - 70200440 - Allied Electronics, Inc.
Fort Worth, TX, USA
Resistor;Metal Film;Res 150 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military
70200440
Resistor;Metal Film;Res 150 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military 70200440
Features: D Characteristic Small Size Very Low Noise Very Low Voltage Coefficient Controlled Temperature Coefficient Excellent High Frequency Characteristics Flame Retardant Epoxy Conformal Coating Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element Standard Lead Material Is Solder-Coated Copper Leads Are Solderable and Weldable Resistance Shifts Due to Storage at Room Temperature Are Negligible

Features:

  • D Characteristic
  • Small Size
  • Very Low Noise
  • Very Low Voltage Coefficient
  • Controlled Temperature Coefficient
  • Excellent High Frequency Characteristics
  • Flame Retardant Epoxy Conformal Coating
  • Fire-Cleaned High Purity Ceramic Core with Vacuum-Deposited Nickel-Chrome Alloy Element
  • Standard Lead Material Is Solder-Coated Copper
  • Leads Are Solderable and Weldable
  • Resistance Shifts Due to Storage at Room Temperature Are Negligible
Supplier's Site
Resistor - 21287162 - Radwell International
Willingboro, NJ, United States
Resistor
21287162
Resistor 21287162
METAL FILM RESISTOR, 150 OHM, 250MW, 1%; RESISTANCE:150OHM; PRODUCT RANGE:RN SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:¦ 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:300V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

METAL FILM RESISTOR, 150 OHM, 250MW, 1%; RESISTANCE:150OHM; PRODUCT RANGE:RN SERIES; POWER RATING:250MW; RESISTANCE TOLERANCE:¦ 1%; RESISTOR CASE STYLE:AXIAL LEADED; VOLTAGE RATING:300V; RESISTOR ELEMENT TYPE:METAL FILM ROHS COMPLIANT: NO. FREE 2 YEAR RADWELL WARRANTY

Supplier's Site
Metal Film Resistor, 150 Ohm, 250Mw, 1%; Resistance Vishay - 83F1634 - Newark, An Avnet Company
Chicago, IL, United States
Metal Film Resistor, 150 Ohm, 250Mw, 1%; Resistance Vishay
83F1634
Metal Film Resistor, 150 Ohm, 250Mw, 1%; Resistance Vishay 83F1634
METAL FILM RESISTOR, 150 OHM, 250mW, 1%; Resistance:150ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

METAL FILM RESISTOR, 150 OHM, 250mW, 1%; Resistance:150ohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Allied Electronics, Inc. Radwell International Newark, An Avnet Company
Product Category Resistors Resistors Resistors Resistors Resistors
Product Number 541-RN60D1500FB14-ND RN60D1500FB14 70200440 21287162 83F1634
Product Name Through Hole Resistors Res Metal Film 150 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Resistor;Metal Film;Res 150 Ohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military Resistor Metal Film Resistor, 150 Ohm, 250Mw, 1%; Resistance Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use General Use
Technology / Construction MetalFilm MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole Axial Leads Axial Leaded
Resistance Range 150 ohms 150 ohms 150 ohms 150 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1690328 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details