Vishay Intertechnology, Inc. RES 14 OHM 1/4W 1% AXIAL RN60D14R0FRSL

Description
RES 14ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14 OHM 1/4W 1% AXIAL - RN60D14R0FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14 OHM 1/4W 1% AXIAL
RN60D14R0FRSL
RES 14 OHM 1/4W 1% AXIAL RN60D14R0FRSL
RES 14ohm 1/4W 1% AXIAL

RES 14ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D14R0FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D14R0FRSL-ND
Through Hole Resistors RN60D14R0FRSL-ND
14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D14R0FRSL RN60D14R0FRSL-ND
Product Name RES 14 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14 ohms 14 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULF - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Through Hole Resistors - 2019-CF1/2CT52R272JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details