Vishay Intertechnology, Inc. METAL FILM,1/4W,14.7K,1%,100PPM,BULK RN60D1472FB14

Description
METAL FILM,1/4W,14.7K,1%,1 00PPM,BULK
Request a Quote Datasheet
Description
METAL FILM,1/4W,14.7K,1%,1 00PPM,BULK
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
METAL FILM,1/4W,14.7K,1%,100PPM,BULK - RN60D1472FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,14.7K,1%,100PPM,BULK
RN60D1472FB14
METAL FILM,1/4W,14.7K,1%,100PPM,BULK RN60D1472FB14
METAL FILM,1/4W,14.7K,1%,1 00PPM,BULK

METAL FILM,1/4W,14.7K,1%,100PPM,BULK

Supplier's Site
Through Hole Resistors - 541-RN60D1472FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1472FB14-ND
Through Hole Resistors 541-RN60D1472FB14-ND
14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.7 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1472FB14 541-RN60D1472FB14-ND
Product Name METAL FILM,1/4W,14.7K,1%,100PPM,BULK Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Category / Application General Use
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1363291 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details