Vishay Intertechnology, Inc. RES 1.47K OHM 1/4W 1% AXIAL RN60D1471FBSL

Description
RES 1.47Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.47Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.47K OHM 1/4W 1% AXIAL - RN60D1471FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.47K OHM 1/4W 1% AXIAL
RN60D1471FBSL
RES 1.47K OHM 1/4W 1% AXIAL RN60D1471FBSL
RES 1.47Kohm 1/4W 1% AXIAL

RES 1.47Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1471FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1471FBSL-ND
Through Hole Resistors RN60D1471FBSL-ND
1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.47 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1471FBSL RN60D1471FBSL-ND
Product Name RES 1.47K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1470 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622439-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 332 ohms
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details