Vishay Intertechnology, Inc. Res Metal Film 1.43M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D1434FB14

Description
Res Metal Film 1.43M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 1.43M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 1.43M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D1434FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 1.43M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D1434FB14
Res Metal Film 1.43M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D1434FB14
Res Metal Film 1.43M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 1.43M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60D1434FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1434FB14-ND
Through Hole Resistors RN60D1434FB14-ND
1.43 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.43 MOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1434FB14 RN60D1434FB14-ND
Product Name Res Metal Film 1.43M Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details