Vishay Intertechnology, Inc. Through Hole Resistors RN60D1432FRE6

Description
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D1432FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1432FRE6-ND
Through Hole Resistors RN60D1432FRE6-ND
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 14.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D1432FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 14.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D1432FRE6
Res Metal Film 14.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D1432FRE6
Res Metal Film 14.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 14.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,14.3Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0937 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.3Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0937
Resistor,metal Film,14.3Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0937
Resistor,Metal Film,14.3KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,14.3KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1432FRE6-ND RN60D1432FRE6 59C0937
Product Name Through Hole Resistors Res Metal Film 14.3K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,14.3Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-9 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3.3 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details