Vishay Intertechnology, Inc. RES 14.3K OHM 1/4W 1% AXIAL RN60D1432FR36

Description
RES 14.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 14.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 14.3K OHM 1/4W 1% AXIAL - RN60D1432FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 14.3K OHM 1/4W 1% AXIAL
RN60D1432FR36
RES 14.3K OHM 1/4W 1% AXIAL RN60D1432FR36
RES 14.3Kohm 1/4W 1% AXIAL

RES 14.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1432FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1432FR36-ND
Through Hole Resistors RN60D1432FR36-ND
14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

14.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,14.3Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0938 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,14.3Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0938
Resistor,metal Film,14.3Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0938
Resistor,Metal Film,14.3KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,14.3KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1432FR36 RN60D1432FR36-ND 59C0938
Product Name RES 14.3K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,14.3Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 14300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-4 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 10000 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Adjustable Resistors - 1617570 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Screw Terminals; Screw
Standards and Certifications RoHS; No
View Details
0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Through Hole Resistors - 2019-CF1/2CT52R223JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details