1.4 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
METAL FILM,1/4W,1.4K,1%,10
METAL FILM RESISTOR, 1.4KOHM, 250mW, 1%; Resistance:1.4kohm; Product Range:RN Series; Power Rating:250mW; Resistance Tolerance:± 1%; Resistor Case / Package:Axial Leaded; Voltage Rating:300V; Resistor Technology:Metal Film RoHS Compliant: No
Features:
| DigiKey | ASAP Semiconductor LLC | Newark, An Avnet Company | Allied Electronics, Inc. | |
|---|---|---|---|---|
| Product Category | Resistors | Resistors | Resistors | Resistors |
| Product Number | RN60D1401FB14-ND | RN60D1401FB14 | 59C0918 | 70200483 |
| Product Name | Through Hole Resistors | METAL FILM,1/4W,1.4K,1%,100PPM,BULK | Metal Film Resistor, 1.4Kohm, 250Mw, 1%; Resistance Vishay | Resistor;Metal Film;Res 1.4 Kilohms;Pwr-Rtg 0.25 W;Tol 1%;Axial;Military |
| Configuration | Single Resistor | Single Resistor | ||
| Category / Application | General Use | General Use | ||
| Technology / Construction | MetalFilm | MetalFilm | MetalFilm | MetalFilm |
| Mounting / Packaging | Axial Leads; Axial | Axial Leaded | Axial Leads | |
| Tolerance | 1 +/- % | 1 +/- % | 1 +/- % | 1 +/- % |