Vishay Intertechnology, Inc. Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D1400FRE6

Description
Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet
Description
Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D1400FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D1400FRE6
Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D1400FRE6
Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Through Hole Resistors - RN60D1400FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1400FRE6-ND
Through Hole Resistors RN60D1400FRE6-ND
140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

140 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,140Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0916 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,140Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0916
Resistor,metal Film,140Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0916
Resistor,Metal Film,140Ohms,300WV,1 +/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,140Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1400FRE6 RN60D1400FRE6-ND 59C0916
Product Name Res Metal Film 140 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Through Hole Resistors Resistor,metal Film,140Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Through-Hole Resistors - 1-1623728-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 33 ohms
Tolerance 5 +/- %
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details