Vishay Intertechnology, Inc. RES 13.7 OHM 1/4W 1% AXIAL RN60D13R7FRE6

Description
RES 13.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 13.7ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 13.7 OHM 1/4W 1% AXIAL - RN60D13R7FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 13.7 OHM 1/4W 1% AXIAL
RN60D13R7FRE6
RES 13.7 OHM 1/4W 1% AXIAL RN60D13R7FRE6
RES 13.7ohm 1/4W 1% AXIAL

RES 13.7ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D13R7FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D13R7FRE6-ND
Through Hole Resistors RN60D13R7FRE6-ND
13.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

13.7 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,13.7Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0868 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,13.7Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0868
Resistor,metal Film,13.7Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0868
Resistor,Metal Film,13.7Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,13.7Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D13R7FRE6 RN60D13R7FRE6-ND 59C0868
Product Name RES 13.7 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,13.7Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 13.7 ohms 13.7 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1622459-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 3090 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through Hole Resistors - 1469509 - RS Components, Ltd.
Specs
Technology / Construction Silicone
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 4756634 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
2 suppliers