Vishay Intertechnology, Inc. RES 137 OHM 1/4W 1% AXIAL RN60D1370FRE6

Description
RES 137ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 137ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 137 OHM 1/4W 1% AXIAL - RN60D1370FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 137 OHM 1/4W 1% AXIAL
RN60D1370FRE6
RES 137 OHM 1/4W 1% AXIAL RN60D1370FRE6
RES 137ohm 1/4W 1% AXIAL

RES 137ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1370FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1370FRE6-ND
Through Hole Resistors RN60D1370FRE6-ND
137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

137 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,137Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0899 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,137Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0899
Resistor,metal Film,137Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0899
Resistor,Metal Film,137Ohms,300WV,1 +/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,137Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1370FRE6 RN60D1370FRE6-ND 59C0899
Product Name RES 137 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,137Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 137 ohms 137 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Resistors - 1-1614885-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 160000 ohms
View Details
2 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers