Vishay Intertechnology, Inc. RES 133K OHM 1/4W 1% AXIAL RN60D1333FRSL

Description
RES 133Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 133Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 133K OHM 1/4W 1% AXIAL - RN60D1333FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 133K OHM 1/4W 1% AXIAL
RN60D1333FRSL
RES 133K OHM 1/4W 1% AXIAL RN60D1333FRSL
RES 133Kohm 1/4W 1% AXIAL

RES 133Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1333FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1333FRSL-ND
Through Hole Resistors RN60D1333FRSL-ND
133 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

133 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1333FRSL RN60D1333FRSL-ND
Product Name RES 133K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 133000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.001 OHM 9W Resistor - 52-BVE-A-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 1.00E-3 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details