Vishay Intertechnology, Inc. Res Metal Film 12.4 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D12R4FB14

Description
Res Metal Film 12.4 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet
Description
Res Metal Film 12.4 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 12.4 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk - RN60D12R4FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 12.4 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk
RN60D12R4FB14
Res Metal Film 12.4 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk RN60D12R4FB14
Res Metal Film 12.4 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Res Metal Film 12.4 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk

Supplier's Site
Through Hole Resistors - RN60D12R4FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D12R4FB14-ND
Through Hole Resistors RN60D12R4FB14-ND
12.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.4 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D12R4FB14 RN60D12R4FB14-ND
Product Name Res Metal Film 12.4 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole Bulk Through Hole Resistors
Technology / Construction MetalFilm MetalFilm
Mounting / Packaging ThroughHole Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 4 watts 0.2500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Through-Hole Resistors - 1-1622808-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 18000 ohms
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details