Vishay Intertechnology, Inc. RES 12.1 OHM 1/4W 1% AXIAL RN60D12R1FRSL

Description
RES 12.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/4W 1% AXIAL - RN60D12R1FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/4W 1% AXIAL
RN60D12R1FRSL
RES 12.1 OHM 1/4W 1% AXIAL RN60D12R1FRSL
RES 12.1ohm 1/4W 1% AXIAL

RES 12.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D12R1FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D12R1FRSL-ND
Through Hole Resistors RN60D12R1FRSL-ND
12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D12R1FRSL RN60D12R1FRSL-ND
Product Name RES 12.1 OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1580272 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers