Vishay Intertechnology, Inc. RES 12.1 OHM 1/4W 1% AXIAL RN60D12R1FRE6

Description
RES 12.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 12.1ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 12.1 OHM 1/4W 1% AXIAL - RN60D12R1FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1 OHM 1/4W 1% AXIAL
RN60D12R1FRE6
RES 12.1 OHM 1/4W 1% AXIAL RN60D12R1FRE6
RES 12.1ohm 1/4W 1% AXIAL

RES 12.1ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D12R1FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D12R1FRE6-ND
Through Hole Resistors RN60D12R1FRE6-ND
12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12.1 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,12.1Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0797 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,12.1Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0797
Resistor,metal Film,12.1Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0797
Resistor,Metal Film,12.1Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,12.1Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D12R1FRE6 RN60D12R1FRE6-ND 59C0797
Product Name RES 12.1 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,12.1Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 12.1 ohms 12.1 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1615869 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
Resistors - Chip Resistor - Surface Mount - 1375382-BVE-M-R0002-1.0 - Win Source Electronics
Specs
Resistance Range 2.00E-4 ohms
Tolerance 1 +/- %
Temperature Coefficient 100 ±ppm/°C
View Details
2 suppliers