Vishay Intertechnology, Inc. RES 1.25K OHM 1/4W 1% AXIAL RN60D1251FB14

Description
RES 1.25Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.25Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.25K OHM 1/4W 1% AXIAL - RN60D1251FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.25K OHM 1/4W 1% AXIAL
RN60D1251FB14
RES 1.25K OHM 1/4W 1% AXIAL RN60D1251FB14
RES 1.25Kohm 1/4W 1% AXIAL

RES 1.25Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1251FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1251FB14-ND
Through Hole Resistors RN60D1251FB14-ND
1.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.25 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1251FB14 RN60D1251FB14-ND
Product Name RES 1.25K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1250 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Through Hole Resistors - 1722187 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.015 OHM 10W Resistor - 53-PBV-R015-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0150 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers