Vishay Intertechnology, Inc. RES 124K OHM 1/4W 1% AXIAL RN60D1243FRSL

Description
RES 124Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/4W 1% AXIAL - RN60D1243FRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/4W 1% AXIAL
RN60D1243FRSL
RES 124K OHM 1/4W 1% AXIAL RN60D1243FRSL
RES 124Kohm 1/4W 1% AXIAL

RES 124Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1243FRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1243FRSL-ND
Through Hole Resistors RN60D1243FRSL-ND
124 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1243FRSL RN60D1243FRSL-ND
Product Name RES 124K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Surface Mount Resistors - 1364746P - RS Components, Ltd.
Specs
Technology / Construction Thick Film (Chip); Thick Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805; 0805
Resistance Range 100000 ohms
View Details
Shunt Resistor - Two Terminal Surface Mount - FMK - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers