Vishay Intertechnology, Inc. RES 124K OHM 1/4W 1% AXIAL RN60D1243FRE6

Description
RES 124Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/4W 1% AXIAL - RN60D1243FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/4W 1% AXIAL
RN60D1243FRE6
RES 124K OHM 1/4W 1% AXIAL RN60D1243FRE6
RES 124Kohm 1/4W 1% AXIAL

RES 124Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1243FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1243FRE6-ND
Through Hole Resistors RN60D1243FRE6-ND
124 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,124Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0840 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,124Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0840
Resistor,metal Film,124Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0840
Resistor,Metal Film,124KOhms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,124KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1243FRE6 RN60D1243FRE6-ND 59C0840
Product Name RES 124K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,124Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R562JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 10W Resistor - 53-PBV-R500-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.5000 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details