Vishay Intertechnology, Inc. RES 124K OHM 1/4W 1% AXIAL RN60D1243FBSL

Description
RES 124Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 124Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 124K OHM 1/4W 1% AXIAL - RN60D1243FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 124K OHM 1/4W 1% AXIAL
RN60D1243FBSL
RES 124K OHM 1/4W 1% AXIAL RN60D1243FBSL
RES 124Kohm 1/4W 1% AXIAL

RES 124Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1243FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1243FBSL-ND
Through Hole Resistors RN60D1243FBSL-ND
124 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

124 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1243FBSL RN60D1243FBSL-ND
Product Name RES 124K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 124000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614354-3 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 52.3 ohms
View Details
2 suppliers
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1617565 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details