Vishay Precision Group Through Hole Resistors RN60D1202FB14

Description
12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D1202FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1202FB14-ND
Through Hole Resistors 541-RN60D1202FB14-ND
12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

12 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
RES 12K OHM 1/4W 1% AXIAL - RN60D1202FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12K OHM 1/4W 1% AXIAL
RN60D1202FB14
RES 12K OHM 1/4W 1% AXIAL RN60D1202FB14
RES 12Kohm 1/4W 1% AXIAL

RES 12Kohm 1/4W 1% AXIAL

Supplier's Site
Resistors, Cmf-60 12K 1% T-1 Rn60D1202F B14 Rohs Compliant Vishay - 22C9619 - Newark, An Avnet Company
Chicago, IL, United States
Resistors, Cmf-60 12K 1% T-1 Rn60D1202F B14 Rohs Compliant Vishay
22C9619
Resistors, Cmf-60 12K 1% T-1 Rn60D1202F B14 Rohs Compliant Vishay 22C9619
RESISTORS, CMF-60 12K 1% T-1 RN60D1202F B14 ROHS COMPLIANT: NO

RESISTORS, CMF-60 12K 1% T-1 RN60D1202F B14 ROHS COMPLIANT: NO

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN60D1202FB14-ND RN60D1202FB14 22C9619
Product Name Through Hole Resistors RES 12K OHM 1/4W 1% AXIAL Resistors, Cmf-60 12K 1% T-1 Rn60D1202F B14 Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1617595 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Standards and Certifications RoHS; No
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details