Vishay Intertechnology, Inc. RES 1.2K OHM 1/4W 1% AXIAL RN60D1201FB14

Description
RES 1.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.2Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.2K OHM 1/4W 1% AXIAL - RN60D1201FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 1/4W 1% AXIAL
RN60D1201FB14
RES 1.2K OHM 1/4W 1% AXIAL RN60D1201FB14
RES 1.2Kohm 1/4W 1% AXIAL

RES 1.2Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - 541-RN60D1201FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1201FB14-ND
Through Hole Resistors 541-RN60D1201FB14-ND
1.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.2 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1201FB14 541-RN60D1201FB14-ND
Product Name RES 1.2K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R206JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details