Vishay Intertechnology, Inc. Res Metal Film 11.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D11R5FRE8

Description
Res Metal Film 11.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote
Description
Res Metal Film 11.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Metal Film 11.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D11R5FRE8 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 11.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D11R5FRE8
Res Metal Film 11.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D11R5FRE8
Res Metal Film 11.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 11.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number RN60D11R5FRE8
Product Name Res Metal Film 11.5 Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
Technology / Construction MetalFilm
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249289 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers