Vishay Intertechnology, Inc. RES 11.3 OHM 1/4W 1% AXIAL RN60D11R3FRE6

Description
RES 11.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3ohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3 OHM 1/4W 1% AXIAL - RN60D11R3FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3 OHM 1/4W 1% AXIAL
RN60D11R3FRE6
RES 11.3 OHM 1/4W 1% AXIAL RN60D11R3FRE6
RES 11.3ohm 1/4W 1% AXIAL

RES 11.3ohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D11R3FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D11R3FRE6-ND
Through Hole Resistors RN60D11R3FRE6-ND
11.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 Ohms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,11.3Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0740 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,11.3Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0740
Resistor,metal Film,11.3Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0740
Resistor,Metal Film,11.3Ohms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,11.3Ohms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D11R3FRE6 RN60D11R3FRE6-ND 59C0740
Product Name RES 11.3 OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,11.3Ohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11.3 ohms 11.3 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375237-SMT-R025-1.0 - Win Source Electronics
Specs
Resistance Range 0.0250 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through-Hole Resistors - 1-1622804-3 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging ThroughHole
Resistance Range 150000 ohms
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details