Vishay Intertechnology, Inc. Through Hole Resistors RN60D1183FRE6

Description
118 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
118 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RN60D1183FRE6-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1183FRE6-ND
Through Hole Resistors RN60D1183FRE6-ND
118 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

118 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Res Metal Film 118K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R - RN60D1183FRE6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Metal Film 118K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R
RN60D1183FRE6
Res Metal Film 118K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R RN60D1183FRE6
Res Metal Film 118K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Res Metal Film 118K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R

Supplier's Site
Resistor,metal Film,118Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0795 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,118Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0795
Resistor,metal Film,118Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0795
Resistor,Metal Film,118KOhms,300WV, 1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,118KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1183FRE6-ND RN60D1183FRE6 59C0795
Product Name Through Hole Resistors Res Metal Film 118K Ohm 1% 1/4W ¦100ppm/¦C AXL Thru-Hole T/R Resistor,metal Film,118Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial ThroughHole
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622869-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1210 ohms
View Details
2 suppliers
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details