Vishay Intertechnology, Inc. RES 1.17K OHM 1/4W 1% AXIAL RN60D1171FR36

Description
RES 1.17Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.17Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.17K OHM 1/4W 1% AXIAL - RN60D1171FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.17K OHM 1/4W 1% AXIAL
RN60D1171FR36
RES 1.17K OHM 1/4W 1% AXIAL RN60D1171FR36
RES 1.17Kohm 1/4W 1% AXIAL

RES 1.17Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1171FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1171FR36-ND
Through Hole Resistors RN60D1171FR36-ND
1.17 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.17 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1171FR36 RN60D1171FR36-ND
Product Name RES 1.17K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1170 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details