Vishay Intertechnology, Inc. RES 1.15K OHM 1/4W 1% AXIAL RN60D1151FR36

Description
RES 1.15Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 1.15Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 1.15K OHM 1/4W 1% AXIAL - RN60D1151FR36 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.15K OHM 1/4W 1% AXIAL
RN60D1151FR36
RES 1.15K OHM 1/4W 1% AXIAL RN60D1151FR36
RES 1.15Kohm 1/4W 1% AXIAL

RES 1.15Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1151FR36-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1151FR36-ND
Through Hole Resistors RN60D1151FR36-ND
1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
Resistor,metal Film,1.15Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay - 59C0775 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.15Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
59C0775
Resistor,metal Film,1.15Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay 59C0775
Resistor,Metal Film,1.15KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle

Resistor,Metal Film,1.15KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RN60D1151FR36 RN60D1151FR36-ND 59C0775
Product Name RES 1.15K OHM 1/4W 1% AXIAL Through Hole Resistors Resistor,metal Film,1.15Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 1150 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614886-2 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 37.4 ohms
View Details
2 suppliers
Through Hole Resistors - 1722230 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 0.0100 ohms
View Details
0.05 OHM 4W Resistor - 52-VMS-R050-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0500 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C225J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details