Vishay Intertechnology, Inc. Through Hole Resistors RN60D1151FB14

Description
1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet
Description
1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - 541-RN60D1151FB14-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
541-RN60D1151FB14-ND
Through Hole Resistors 541-RN60D1151FB14-ND
1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

1.15 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet
METAL FILM,1/4W,1.15K,1%,100PPM, - RN60D1151FB14 - ASAP Semiconductor LLC
Anaheim, CA, United States
METAL FILM,1/4W,1.15K,1%,100PPM,
RN60D1151FB14
METAL FILM,1/4W,1.15K,1%,100PPM, RN60D1151FB14
METAL FILM,1/4W,1.15K,1%,1 00PPM,

METAL FILM,1/4W,1.15K,1%,100PPM,

Supplier's Site
Resistor,metal Film,1.15Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay - 19C8920 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Film,1.15Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay
19C8920
Resistor,metal Film,1.15Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay 19C8920
Resistor,Metal Film,1.15KOhms,300WV ,1+/-% Tol,-100,100ppm-TC,R N60-MilStyle RoHS Compliant: No

Resistor,Metal Film,1.15KOhms,300WV,1+/-% Tol,-100,100ppm-TC,RN60-MilStyle RoHS Compliant: No

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number 541-RN60D1151FB14-ND RN60D1151FB14 19C8920
Product Name Through Hole Resistors METAL FILM,1/4W,1.15K,1%,100PPM, Resistor,metal Film,1.15Kohms,300Wv,1+/-% Tol,-100,100Ppm-Tc,rn60-Milstyle Rohs Compliant Vishay
Configuration Single Resistor Single Resistor
Category / Application General Use
Technology / Construction MetalFilm MetalFilm MetalFilm
Mounting / Packaging Axial Leads; Axial
Tolerance 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622894-0 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 24900 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311262 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C151J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers