Vishay Intertechnology, Inc. RES 11.3K OHM 1/4W 1% AXIAL RN60D1132FBSL

Description
RES 11.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet
Description
RES 11.3Kohm 1/4W 1% AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 11.3K OHM 1/4W 1% AXIAL - RN60D1132FBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.3K OHM 1/4W 1% AXIAL
RN60D1132FBSL
RES 11.3K OHM 1/4W 1% AXIAL RN60D1132FBSL
RES 11.3Kohm 1/4W 1% AXIAL

RES 11.3Kohm 1/4W 1% AXIAL

Supplier's Site
Through Hole Resistors - RN60D1132FBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RN60D1132FBSL-ND
Through Hole Resistors RN60D1132FBSL-ND
11.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

11.3 kOhms ±1% 0.25W, 1/4W Through Hole Resistor Axial Flame Retardant Coating, Military, Moisture Resistant, Safety Metal Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RN60D1132FBSL RN60D1132FBSL-ND
Product Name RES 11.3K OHM 1/4W 1% AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 11300 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 4 watts 0.2500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2C334J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Shunt Resistor - Two Terminal Surface Mount - VMI - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details